EN
  • EN
  • DE

CISCO SRW2016-K9-EU - SG 300-20 20-port Gigabit Managed Switch

Part No CISCO SRW2016-K9-EU - SG 300-20 20-port Gigabit Managed Switch
Manufacturer CISCO
Catalog Switch
Description Cisco SG 300-20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388080-CISCO SRW2016-K9-EU - SG 300-20 20-port Gigabit Managed Switch
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SRW2016-K9-EU - SG 300-20 20-port Gigabit Managed Switch CAD Model

Description

The CISCO SRW2016-K9-EU, branded as the Cisco SG 300-20, is a powerful managed switch designed to accommodate the dynamic networking needs of small to medium-sized businesses. With 20 gigabit ports, this switch enables high-speed connectivity and efficient data transfer across the network. The device champions advanced Layer 3 traffic management, providing a seamless integration of voice, video, and data traffic, ensuring optimized performance for business-critical applications. Its robust security features, such as access control lists (ACLs), guest VLANs to segregate guest traffic, and IEEE 802.1X port security, rigorously protect the network from unauthorized access. Furthermore, the SG 300-20 supports IPv6, ensuring your network is future-proof. Its intuitive, web-based user interface simplifies setup and management, making complex network configurations and operations more manageable. Energy-efficient technology ensures reduced power consumption without compromising on performance, embodying Cisco's commitment to environmental sustainability. The Cisco SRW2016-K9-EU represents an ideal blend of affordability, performance, and advanced features, making it a strategic choice for businesses seeking to optimize their network infrastructure with reliability and security.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess