EN
  • EN
  • DE

CISCO UCS-CPU-E52660B - Cisco E5-2660v2 (2.2GHz - 10C) CPU 1866MHz (Spare)

Part No CISCO UCS-CPU-E52660B - Cisco E5-2660v2 (2.2GHz - 10C) CPU 1866MHz (Spare)
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon E5-2660 v2 (25M Cache, 2.20 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385688-CISCO UCS-CPU-E52660B - Cisco E5-2660v2 (2.2GHz - 10C) CPU 1866MHz (Spare)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52660B - Cisco E5-2660v2 (2.2GHz - 10C) CPU 1866MHz (Spare) CAD Model

Description

The CISCO UCS-CPU-E52660B is a spare CPU part featuring the Cisco E5-2660v2 processor, tailored for enterprise-level tasks requiring efficient processing power. Operating at a base frequency of 2.2GHz and equipped with 10 cores, this CPU is designed to handle moderate workloads efficiently. The 10-core architecture enables it to perform multiple tasks simultaneously, making it well-suited for server environments where multitasking is crucial. This model also supports Intel's Virtualization Technology (VT-x), which enhances its capability to run multiple virtual machines, allowing for better utilization of resources in virtualized environments. The 1866MHz memory speed compatibility ensures that data transfer between the CPU and RAM occurs swiftly, minimizing bottlenecks in performance. Additionally, with a 25MB cache, it can store frequently used data close to the processor, reducing latency and improving overall system responsiveness. The CISCO UCS-CPU-E52660B is a reliable choice for businesses that require a balance between performance and power efficiency in their computing operations, especially within the Cisco Unified Computing System infrastructure, ensuring smooth system integration and operation.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess