EN
  • EN
  • DE

CISCO UCS-CPU-E52697E - Cisco E5-2697v4 (2.30GHz - 18C) CPU Cache 2400MHz 145W

Part No CISCO UCS-CPU-E52697E - Cisco E5-2697v4 (2.30GHz - 18C) CPU Cache 2400MHz 145W
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon 2.30GHz E5-2697 V4 145W 18C 45MB DDR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385792-CISCO UCS-CPU-E52697E - Cisco E5-2697v4 (2.30GHz - 18C) CPU Cache 2400MHz 145W
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52697E - Cisco E5-2697v4 (2.30GHz - 18C) CPU Cache 2400MHz 145W CAD Model

Description

The CISCO UCS-CPU-E52697E, powered by the Intel Xeon E5-2697v4 processor, is a powerhouse designed for high-demand environments and applications. With an impressive 18 cores and 36 threads thanks to Intel's Hyper-Threading Technology, this CPU is capable of managing heavy workloads with remarkable efficiency. The 2.30 GHz base clock speed, combined with Intel Turbo Boost Technology, allows the processor to dynamically increase its speed up to 3.60 GHz depending on the workload, providing both high performance and energy efficiency. A key feature of the E5-2697v4 is its 45MB of SmartCache, which significantly reduces latency when accessing frequently used data, thus speeding up data processing and improving overall system responsiveness. Furthermore, with a DDR4 memory controller supporting speeds up to 2400MHz, it offers fast memory access, which is vital for memory-intensive applications. The processor is designed with a thermal design power (TDP) of 145 watts, balancing performance with energy efficiency. Specifically designed for integration with Cisco's Unified Computing System (UCS), the E5-2697v4 enhances server capabilities, making it an ideal choice for virtualization, big data analytics, and high-performance computing tasks.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess