EN
  • EN
  • DE

CISCO UCS-CPU-E74860B - 2.6 GHz E7-4860 v2/130W 12C/30M Cache/DDR3 1600MHz

Part No CISCO UCS-CPU-E74860B - 2.6 GHz E7-4860 v2/130W 12C/30M Cache/DDR3 1600MHz
Manufacturer CISCO
Catalog CPU
Description 2.6 GHz E7-4860 v2/130W 12C/30M Cache/DDR3 1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385690-CISCO UCS-CPU-E74860B - 2.6 GHz E7-4860 v2/130W 12C/30M Cache/DDR3 1600MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E74860B - 2.6 GHz E7-4860 v2/130W 12C/30M Cache/DDR3 1600MHz CAD Model

Description

The CISCO UCS-CPU-E74860B hosts the Intel E7-4860 v2 processor, engineered for critical enterprise computing with its 2.6GHz clock speed, 12 cores, and 30MB of cache. This CPU is designed to deliver robust performance and reliability for business-critical applications, large databases, and in-memory computing, which demands rapid access to large data sets. The 12-core configuration enables it to efficiently handle multiple tasks in parallel, significantly enhancing performance in multi-threaded applications and virtualized environments. With support for DDR3 memory at 1600MHz, it provides a balanced throughput to memory access, ensuring that the CPU spends less time waiting for data. Operating at a thermal design power (TDP) of 130W, it optimizes energy consumption while maintaining superior performance levels. Additionally, it incorporates Intel's Virtualization Technology (VT-x) for more secure and isolated environments, along with Intel's Hyper-Threading Technology, allowing for better multitasking by enabling each core to handle two threads simultaneously. The CISCO UCS-CPU-E74860B is optimized for resilience and capacity, making it an excellent option for organizations that need a processor capable of supporting heavy workloads and ensuring system stability in their Cisco computing environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess