EN
  • EN
  • DE

CISCO UCS-CPU-I5318S - Intel 5318S 2.1GHz/165W 24C/36MB DDR4 2933MHz.

Part No CISCO UCS-CPU-I5318S - Intel 5318S 2.1GHz/165W 24C/36MB DDR4 2933MHz.
Manufacturer CISCO
Catalog CPU
Description Intel 5318S 2.1GHz/165W 24C/36MB DDR4 2933MHz.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385728-CISCO UCS-CPU-I5318S - Intel 5318S 2.1GHz/165W 24C/36MB DDR4 2933MHz.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I5318S - Intel 5318S 2.1GHz/165W 24C/36MB DDR4 2933MHz. CAD Model

Description

The CISCO UCS-CPU-I5318S features the Intel 5318S processor, marking it as a pivotal component within Cisco's UCS server lineup for tackling highly demanding data center operations. With a fundamental operating frequency of 2.1GHz distributed over 24 cores, this formidable CPU is engineered to process vast amounts of data efficiently, making it an invaluable asset for environments such as virtualized infrastructures, complex databases, and in-depth analytical processing. The integration of 36MB of cache significantly boosts data retrieval speeds, subsequently streamlining operations and enhancing overall computing performance. Support for DDR4 memory at 2933MHz ensures that data bottlenecking is minimized, providing rapid access and exchange of information which is crucial for operational efficiency in fast-paced business scenarios. With a Thermal Design Power (TDP) of 165W, this processor balances exceptional performance output with manageable energy consumption, aligning with the sustainability goals of modern enterprises. Equipped with Intel's Hyper-Threading and Turbo Boost technologies, it can adeptly handle concurrent processing tasks and auto-adjust operational speeds to cater to workload demands, thereby ensuring that performance is optimized without compromising on energy efficiency. The CISCO UCS-CPU-I5318S stands as a testament to the synergy between high performance and energy efficiency, tailored for businesses aiming to bolster their computing infrastructure to meet contemporary operational requirements.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess