EN
  • EN
  • DE

CISCO UCS-MP-256GS-B0 - Intel OptaneTM Persistent Memory, 256GB, 3200 MHz

Part No CISCO UCS-MP-256GS-B0 - Intel OptaneTM Persistent Memory, 256GB, 3200 MHz
Manufacturer CISCO
Catalog IT infrastructure Memory
Description CISCO UCS-MP-256GS-B0 - Intel OptaneTM Persistent Memory, 256GB, 3200 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386528-CISCO UCS-MP-256GS-B0 - Intel OptaneTM Persistent Memory, 256GB, 3200 MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-MP-256GS-B0 - Intel OptaneTM Persistent Memory, 256GB, 3200 MHz CAD Model

Description

The CISCO UCS-MP-256GS-B0 is a cutting-edge memory module designed to transform data center operations by leveraging the power of Intel Optane Persistent Memory technology. With a substantial capacity of 256GB, this module significantly boosts the memory resources available to high-demand applications and databases, ensuring swift and reliable access to massive data sets. Operating at a speed of 3200 MHz, it delivers fast data transfer rates, enhancing overall system performance and responsiveness. The key feature of Intel Optane technology is its ability to retain information even after power is turned off, bridging the gap between dynamic RAM and storage drives. This non-volatile feature ensures data persistence, making it an ideal solution for critical applications requiring high uptime and data integrity. The UCS-MP-256GS-B0 seamlessly integrates into Cisco's Unified Computing System (UCS), offering a scalable and flexible infrastructure that adapts to the evolving needs of modern data centers. Its compatibility with Cisco UCS servers ensures a smooth and efficient upgrade path, providing businesses with the tools needed to tackle big data analytics, in-memory databases, and real-time processing workloads without compromising on performance or reliability.

You May Also Be Interested in

Dell
DELL M393B1G70QH0-CMA
Need more? Email Us
Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 1Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess