EN
  • EN
  • DE

CISCO UCS-S3260-28HD8 - S3260 2row of 8TB (UE10NL-SAS 7200RPM SAS-3 (28Total: 224TB)

Part No CISCO UCS-S3260-28HD8 - S3260 2row of 8TB (UE10NL-SAS 7200RPM SAS-3 (28Total: 224TB)
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-S3260-28HD8 - S3260 2row of 8TB (UE10NL-SAS 7200RPM SAS-3 (28Total: 224TB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Manufacturer CISCO
Win Source Part Number 1386398-CISCO UCS-S3260-28HD8 - S3260 2row of 8TB (UE10NL-SAS 7200RPM SAS-3 (28Total: 224TB)
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-S3260-28HD8 - S3260 2row of 8TB (UE10NL-SAS 7200RPM SAS-3 (28Total: 224TB) CAD Model

Description

The CISCO UCS-S3260-28HD8 is an expansive storage solution designed for the S3260 storage server, encompassing two rows of high-capacity 8TB drives, combining for a total massive storage capacity of 224TB. These near-line SAS (NL-SAS) drives operate at 7200 RPM and utilize the SAS-3 interface for high-speed data transfer. This setup is curated to meet the needs of organizations requiring vast amounts of storage space for tasks such as data warehousing, large scale backups, archiving, and cloud storage solutions. With its comprehensive storage capability, the UCS-S3260-28HD8 becomes an indispensable asset for entities dealing with enormous data pools that require both robust performance and reliability. The integration of these drives into the Cisco Unified Computing System enhances data center efficiency, offering scalable storage that can grow with the needs of the business. Moreover, the utilization of SAS-3 technology ensures compatibility with existing systems while providing a straightforward path for future upgrades or expansions. This product is an embodiment of Cisco's commitment to providing state-of-the-art storage solutions that are both powerful and dependable, making it a cornerstone for businesses aiming to leverage their data for strategic advantages.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess