EN
  • EN
  • DE

CISCO UCS-S3260-42HD6K9 - UCS S3260 3row of 42 x 6TB SED NL-SAS 7200 (42Total) 252TB

Part No CISCO UCS-S3260-42HD6K9 - UCS S3260 3row of 42 x 6TB SED NL-SAS 7200 (42Total) 252TB
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-S3260-42HD6K9 - UCS S3260 3row of 42 x 6TB SED NL-SAS 7200 (42Total) 252TB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386493-CISCO UCS-S3260-42HD6K9 - UCS S3260 3row of 42 x 6TB SED NL-SAS 7200 (42Total) 252TB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-S3260-42HD6K9 - UCS S3260 3row of 42 x 6TB SED NL-SAS 7200 (42Total) 252TB CAD Model

Description

The CISCO UCS-S3260-42HD6K9 offers a substantial storage solution with its UCS S3260 Storage Server configured with three rows of 42 x 6TB Self-Encrypting Drive (SED) NL-SAS 7200 RPM drives, totaling 252TB. This configuration delivers a high-density, secure, and scalable storage environment suitable for accommodating expansive data growth. Each 6TB NL-SAS drive operates at a speed of 7200 RPM, ensuring reliable performance and speed for data retrieval and storage. The inclusion of Self-Encrypting Drives adds an advanced layer of security, automatically encrypting all data at rest without affecting performance, crucial for environments handling sensitive information. This system is purposefully designed to integrate with Cisco's Unified Computing System, offering streamlined management and the ability to efficiently scale operations to meet evolving data storage demands. The UCS S3260 excels in a variety of applications, from large-scale data warehousing and big data analytics to cloud services and virtualized environments, making it a versatile platform for businesses aiming to bolster their data storage capabilities with security, performance, and reliability.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess