EN
  • EN
  • DE

DELL MTA18ASF2G72PZ-2G3B1 - 16GB 1Rx4 PC4-19200T-R DDR4-2400MHz

Part No DELL MTA18ASF2G72PZ-2G3B1 - 16GB 1Rx4 PC4-19200T-R DDR4-2400MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 16GB 1Rx4 PC4-19200T-R DDR4-2400MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393746-DELL MTA18ASF2G72PZ-2G3B1 - 16GB 1Rx4 PC4-19200T-R DDR4-2400MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MTA18ASF2G72PZ-2G3B1 - 16GB 1Rx4 PC4-19200T-R DDR4-2400MHz CAD Model

Description

The DELL MTA18ASF2G72PZ-2G3B1 is a robust memory module offering 16GB of DDR4 RAM, designed to significantly enhance the performance and capacity of Dell servers and workstations. Operating at a speed of 2400MHz and adhering to the PC4-19200T-R specification, this module delivers high-speed data transfer rates and increased bandwidth to support both current and next-generation applications and workloads. The 'R' in its model number signifies that this module is registered (or buffered), providing additional stability and reliability for the memory subsystem, making it an excellent choice for environments where system uptime and data integrity are critical. Its 1Rx4 configuration indicates a single rank, which offers a blend of compatibility and performance, ensuring that systems can leverage high-density memory without compromising on speed. With DDR4 technology, this module operates at reduced voltage levels of 1.2V, leading to lower power consumption and decreased thermal output, which is essential for maintaining system health in dense server environments. The DELL MTA18ASF2G72PZ-2G3B1 represents a forward-looking investment, empowering enterprises to future-proof their IT infrastructure, improve system responsiveness, and support resource-intensive applications with ease.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess