EN
  • EN
  • DE

CISCO UCSC-PCIE-E16002 - Emulex LPe16002 Dual-Port 16Gb Fibre Channel HBA w/SR Optics

Part No CISCO UCSC-PCIE-E16002 - Emulex LPe16002 Dual-Port 16Gb Fibre Channel HBA w/SR Optics
Manufacturer CISCO
Catalog Network Cards
Description Emulex LPe16002 Dual-Port 16Gb Fibre Channel HBA w/SR Optics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386810-CISCO UCSC-PCIE-E16002 - Emulex LPe16002 Dual-Port 16Gb Fibre Channel HBA w/SR Optics
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-PCIE-E16002 - Emulex LPe16002 Dual-Port 16Gb Fibre Channel HBA w/SR Optics CAD Model

Description

The CISCO UCSC-PCIE-E16002 represents a powerful Emulex LPe16002 Dual-Port 16Gb Fibre Channel Host Bus Adapter (HBA) equipped with Short Range (SR) Optics. It is designed to enhance the storage capabilities and performance of data centers by facilitating high-speed connectivity between servers and storage networks. This Fibre Channel HBA supports the PCIe 3.0 interface, providing high data throughput and low latency connections, making it an ideal solution for storage-intensive applications such as virtualization, cloud computing, and database transaction processing. With two ports capable of delivering up to 16 Gbps each, the adapter ensures redundancy and high availability for mission-critical systems. It also includes advanced features such as hardware offload for storage traffic, which can significantly reduce the server CPU usage and improve the overall system performance. Suitable for Cisco Unified Computing System (UCS) servers, this adapter provides secure, high-speed storage networking capabilities essential for modern data centers.

You May Also Be Interested in

HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess