EN
  • EN
  • DE

CISCO UCSB-NVMEHW-H6400 - 6.4TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance

Part No CISCO UCSB-NVMEHW-H6400 - 6.4TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSB-NVMEHW-H6400 - 6.4TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386034-CISCO UCSB-NVMEHW-H6400 - 6.4TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-NVMEHW-H6400 - 6.4TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance CAD Model

Description

The CISCO UCSB-NVMEHW-H6400 stands as a testament to the evolution of enterprise storage, offering an unprecedented combination of capacity, performance, and endurance. This 6.4TB NVMe drive belongs to the HGST SN200 series, a lineup distinguished for its top-tier storage solutions. Designed to fit the 2.5-inch U.2 form factor, it integrates flawlessly with Cisco UCS B-Series Blade Servers, significantly expanding their storage capabilities. By harnessing the power of NVMe technology, this drive delivers explosive data access speeds and bandwidth, far surpassing the capabilities of traditional SATA SSDs. It caters adeptly to the needs of extremely demanding environments, including large-scale databases, detailed simulations, and extensive data analytics. The drive's exceptional endurance ensures it can withstand the relentless read/write cycles typical in such applications, providing a reliable, high-capacity storage solution that is poised to meet the data challenges of the modern enterprise.

You May Also Be Interested in

CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess