EN
  • EN
  • DE

CISCO WS-C2960XR-48FPD-I - Catalyst 2960-XR 48 GigE PoE 740W, 2 x 10G SFP+,

Part No CISCO WS-C2960XR-48FPD-I - Catalyst 2960-XR 48 GigE PoE 740W, 2 x 10G SFP+,
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960XR-48FPD-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387930-CISCO WS-C2960XR-48FPD-I - Catalyst 2960-XR 48 GigE PoE 740W, 2 x 10G SFP+,
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960XR-48FPD-I - Catalyst 2960-XR 48 GigE PoE 740W, 2 x 10G SFP+, CAD Model

Description

The CISCO WS-C2960XR-48FPD-I is a formidable component of the Catalyst 2960-XR series, engineered to deliver a high degree of performance, security, and scalability, making it an ideal solution for enterprise-grade networks. This model features 48 Gigabit Ethernet ports with PoE+ support, providing a total power budget of 740W to accommodate high-power devices such as IP cameras, access points, and IP phones, facilitating a more streamlined network infrastructure. Additionally, it includes 2 x 10G SFP+ uplinks designed to offer high-speed connectivity to the network backbone or distribution layers, crucial for high-bandwidth applications. Built on Cisco's IOS Software, it offers a rich set of Layer 2 and Layer 3 features, including advanced routing, QoS, and multicast services, further enhanced with robust security features to protect the network from threats. Its FlexStack-Plus capability allows for stacking of up to 8 switches, enabling simplified management and increased redundancy. This switch is optimized for energy efficiency through support for EEE (Energy Efficient Ethernet) and Cisco EnergyWise technologies, contributing to reduced operational costs and a smaller carbon footprint. With its resilience, enhanced PoE capabilities, and comprehensive feature set, the Cisco Catalyst 2960-XR 48 GigE PoE 740W is an excellent investment for organizations aiming for a high-performing, secure, and scalable network environment.

You May Also Be Interested in

IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess