EN
  • EN
  • DE

CISCO WS-C3750-48PS-E - Catalyst 3750 48 10/100 PoE + 4 SFP Enhanced Image

Part No CISCO WS-C3750-48PS-E - Catalyst 3750 48 10/100 PoE + 4 SFP Enhanced Image
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750-48PS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388120-CISCO WS-C3750-48PS-E - Catalyst 3750 48 10/100 PoE + 4 SFP Enhanced Image
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750-48PS-E - Catalyst 3750 48 10/100 PoE + 4 SFP Enhanced Image CAD Model

Description

The Cisco Catalyst 3750 Series Switches are an innovative product line that improves LAN operating efficiency by combining industry-leading ease of use and the highest resiliency available for stackable switches. This product, model WS-C3750-48PS-E, features Cisco StackWise technology, a 32-Gbps stack interconnect that allows users to build a unified, highly resilient switching system—one switch at a time. With 48 Ethernet 10/100 ports and Power over Ethernet (PoE) capabilities, this switch facilitates the deployment of wireless access points, VoIP phones, and IP surveillance cameras with centralized power management. The inclusion of four small form-factor pluggable (SFP) slots enhances the connectivity options, allowing for fiber optic or Gigabit Ethernet uplink connections. This particular model runs the Enhanced Image (EI) software which provides advanced IP routing. It is designed to provide enterprise-class stackable LAN switching solutions for small to medium-sized businesses and enterprise branch offices, offering comprehensive Layer 3 features, advanced security mechanisms, and high redundancy. The ease of Cisco Network Assistant software simplifies setup and configuration. Overall, the CISCO WS-C3750-48PS-E is engineered to increase productivity by enabling applications such as IP telephony, wireless, and video for a borderless network experience.

You May Also Be Interested in

CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess