EN
  • EN
  • DE

ADP7142ARDZ-5.0-R7

Part No ADP7142ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.42V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 320 µA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7142
Other Names ADP7142ARDZ-5.0-R7DKR,ADP7142ARDZ-5.0-R7CT,-2735-ADP7142ARDZ-5.0-R7CT,ADP7142ARDZ-5.0-R7,505-ADP7142ARDZ-5.0-R7TR,505-ADP7142ARDZ-5.0-R7DKR,505-ADP7142ARDZ-5.0-R7CT,ADP7142ARDZ-5.0-R7CT,ADP7142ARDZ-5.0-R7DKR,-2735-ADP7142ARDZ-5.0-R7DKR,ADP7142ARDZ-5.0-R7TR,ADP7142ARDZ-5.0-R7TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245001-ADP7142ARDZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7142ARDZ-5.0-R7 CAD Model

Description

ADP7142ARDZ-5.0-R7: High-Performance, Low-Noise LDO Regulator

The ADP7142ARDZ-5.0-R7 is a state-of-the-art low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator provides a fixed output voltage of 5.0V, ideal for precision applications that require a stable and clean power supply.

Key Features

  • Low Dropout Voltage: The ADP7142ARDZ-5.0-R7 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it perfect for battery-operated devices.
  • High Output Accuracy: With a high output voltage accuracy, this LDO regulator is suitable for sensitive applications that demand precise voltage levels.
  • Low Noise: It features an exceptionally low noise output, which makes it an excellent choice for noise-sensitive applications such as RF or audio systems.
  • High PSRR (Power Supply Rejection Ratio): The device offers a high PSRR, providing stable output voltage despite variations in the input voltage, which is crucial for maintaining the performance of the end application.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Current Limiting and Short-Circuit Protection: These features protect the device and the application from damage due to overcurrent conditions or short circuits.

Applications

The ADP7142ARDZ-5.0-R7 is versatile and can be used in a wide range of applications including:

  • High-performance analog and digital circuits
  • RF and wireless infrastructure
  • Medical and healthcare systems
  • Portable and battery-powered devices
  • Industrial instrumentation
  • Audio equipment

Package and Availability

The ADP7142ARDZ-5.0-R7 comes in a compact SOIC-8 package, making it easy to integrate into various circuit designs. It is available in tape and reel form for ease of manufacturing and assembly processes, with the R7 suffix indicating the packaging method.

With its combination of high performance, low noise, and robust protection features, the ADP7142ARDZ-5.0-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess