EN
  • EN
  • DE

LTC2656BIUFD-H16#PBF

Part No LTC2656BIUFD-H16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20QFN / 16 Bit Digital to Analog Converter 8 20-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 8
Settling Time 7.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±0.3
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting Surface Mount
Base Product Number LTC2656
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2656BIUFD-H16#PBF
Standard Package 73
Win Source Part Number 1317912-LTC2656BIUFD-H16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2656BIUFD-H16#PBF CAD Model

Description

Analog Devices LTC2656BIUFD-H16#PBF Digital-to-Analog Converter

The LTC2656BIUFD-H16#PBF is a high-performance, 16-channel, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and stability in a variety of demanding applications. This integrated circuit is part of the LTC2656 product family, which is known for its exceptional accuracy and ease of use in complex industrial, automotive, and communication systems.

Key Features:

  • Resolution: The LTC2656BIUFD-H16#PBF offers a 16-bit resolution, providing fine granularity for analog output signals. This high resolution ensures precise control over output voltages, making it ideal for critical applications where accuracy is paramount.
  • Multiple Output Ranges: This DAC supports several selectable output ranges, including 0V to 5V, 0V to 10V, ±5V, and ±10V. This versatility allows designers to choose the appropriate range for their specific application requirements without the need for external components to adjust the output span.
  • Channel Count: With 16 independent DAC channels, the LTC2656BIUFD-H16#PBF can manage multiple analog outputs simultaneously, which is particularly useful in systems that require multiple control loops or signal outputs.
  • Interface: The device features a user-friendly SPI/Microwire-compatible serial interface, enabling simple communication with microcontrollers or digital systems. This interface ensures straightforward integration into existing designs.
  • Integrated Precision Reference: An onboard precision reference with low drift maintains the accuracy of the output over time and temperature variations, ensuring reliable performance in all operating conditions.
  • Power-On Reset: Each DAC output powers up to zero-scale or mid-scale, which can be selected via an external pin, reducing the likelihood of unexpected outputs at power-up.
  • Package: The LTC2656BIUFD-H16#PBF comes in a compact 38-lead QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Automotive Systems
  • Telecommunications Equipment

The LTC2656BIUFD-H16#PBF is a robust and reliable solution for designers seeking a multi-channel DAC with high precision and a wide range of output voltages. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, making it suitable for the most demanding applications.

You May Also Be Interested in

Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess