EN
  • EN
  • DE

CISCO WS-X6416-GE-MT - Cisco Catalyst 6000 16-port Gig-Eth Mod., MT-RJ

Part No CISCO WS-X6416-GE-MT - Cisco Catalyst 6000 16-port Gig-Eth Mod., MT-RJ
Manufacturer CISCO
Catalog Network Cards
Description Cisco Catalyst 6000 16-port Gig-Eth Mod., MT-RJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386989-CISCO WS-X6416-GE-MT - Cisco Catalyst 6000 16-port Gig-Eth Mod., MT-RJ
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X6416-GE-MT - Cisco Catalyst 6000 16-port Gig-Eth Mod., MT-RJ CAD Model

Description

The CISCO WS-X6416-GE-MT is a 16-port Gigabit Ethernet module designed for the Cisco Catalyst 6000 series switches. It provides high-density, high-speed connectivity options for a broad range of applications, including enterprise and service provider networks. Each port supports the MT-RJ connector, which is known for its compact size and ability to accommodate both fiber and copper media types. This versatility makes the WS-X6416-GE-MT an ideal solution for environments requiring a mix of media types or transitioning from copper to fiber infrastructure. The module's high-performance capabilities are engineered to meet the demands of intensive data, voice, and video applications, providing reliable and efficient service delivery. It also supports advanced network services, such as quality of service (QoS), security features, and VLAN configurations, enhancing the overall functionality and manageability of the Catalyst 6000 series switches.

You May Also Be Interested in

HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess