EN
  • EN
  • DE
  • IT

HC-49/U-S25000000ABJB

Part No HC-49/U-S25000000ABJB
Manufacturer Citizen Finedevice Co Ltd
Catalog Crystals
Description CRYSTAL 25.0000MHZ 18PF TH  /  25 MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Citizen Finedevice Co Ltd
Series HC49US
Package Bulk
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Package / Case HC-49/US
Dimension 0.453" L x 0.183" W (11.50mm x 4.66mm)
Height - Seated (Max) 0.138" (3.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names HC49US25.000MABJB,300-6048-NDR,300-6048-NR,HC49US-25.000MABJ,HC49US25.000MABJUB,300-6048,HC49US25.000MABJ-UB,300-8513-ND,HC49US25.000MABJ,300-8513,HC49US-25.000MABJ-UB
Standard Package 1,000
Win Source Part Number 1103450-HC-49/U-S25000000ABJB
Ultra Librarian 3D Model Ultra Librarian HC-49/U-S25000000ABJB CAD Model

Description

The HC-49/U-S25000000ABJB is a MHz crystal with a frequency of 25 MHz.

  • ESR: 50 Ohms
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Series: HC49US
  • Package: Through-hole HC-49/US
  • Operating Temperature: -10°C to 60°C
  • Load Capacitance: 18pF
  • Package Format: Bulk
  • Standard Package: 1,000

You May Also Be Interested in

Abracon LLC
CRYSTAL 25.0000MHZ 10PF SMD
Lowest to $2.1901
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6029
Abracon LLC
Crystals 8MHz 20pF -40C +85C
Need more? Email Us
Citizen
Crystals 32.768 KHz 12.5pF PLASTIC SMD
Lowest to $0.4889
TXC CORPORATION
CRYSTAL 24.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
Crystals Ultra Miniature Ceramic SMD Crystal
Lowest to $0.2392
Abracon LLC
Crystals CRYSTAL 10.0000 MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 25.0 MHZ 18PF 50OHM
Lowest to $0.6102
Diodes Incorporated
CRYSTAL 40.0000MHZ 18PF SMD
Lowest to $1.3227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2581 $50.3295
475+ $0.2118 $100.6050
735+ $0.2052 $150.8220
1,010+ $0.1985 $200.4850
1,305+ $0.1919 $250.4295
1,745+ $0.1721 $300.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess