EN
  • EN
  • DE

HC-49/U-S8000000ABJB

Part No HC-49/U-S8000000ABJB
Manufacturer Citizen Finedevice Co Ltd
Catalog Crystals
Description CRYSTAL 8.0000MHZ 18PF T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen Finedevice Co Ltd
Packaging Bulk
Type MHz Crystal
Frequency 8MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 100 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 60°C
Mounting Style Through Hole
Manufacturer Package HC-49/US
Dimension 0.453" L x 0.183" W (11.50mm x 4.66mm)
Height - Seated (Maximum) 0.138" (3.50mm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802374-HC-49/U-S8000000ABJB
Ultra Librarian 3D Model Ultra Librarian HC-49/U-S8000000ABJB CAD Model

Description

The Citizen Finedevice Co Ltd 802374-HC-49/U-S8000000ABJB is an 8MHz crystal component designed for through-hole mounting with Citizen Finedevice Co Ltd.

  • Frequency: 8MHz
  • Mounting Type: Through Hole
  • Load Capacitance: 18pF
  • Mode: Fundamental
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • ESR: 100 Ohms
  • Temperature Range: -10°C to 60°C
  • Package Type: HC-49/US
  • Height: 0.138" (3.50mm)
  • Supply/Demand Status: Balanced
  • Popularity: High
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Lowest to $1.2501
Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3621 $50.6940
340+ $0.2971 $101.0140
525+ $0.2878 $151.0950
720+ $0.2786 $200.5920
930+ $0.2693 $250.4490
1,245+ $0.2414 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess