EN
  • EN
  • DE

CM31532.768KDZF-UT

Part No CM31532.768KDZF-UT
Manufacturer Citizen
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820695-CM31532.768KDZF-UT
Ultra Librarian 3D Model Ultra Librarian CM31532.768KDZF-UT CAD Model

Description

The CM31532.768KDZF-UT is a crystal oscillator manufactured by Citizen Finedevice Co., Ltd. Crystal oscillators are used as clock sources in a wide range of electronic devices. They provide a stable and accurate frequency reference for timing and synchronization.

Applications:

  • Microcontrollers: Providing a clock signal for microcontrollers in embedded systems.
  • Real-Time Clocks (RTCs): Generating a precise timing signal for real-time clock circuits.
  • Communication Devices: Timing and synchronization in communication devices such as radios and network interfaces.
  • Consumer Electronics: Clock source in various consumer electronic devices such as watches, computers, and audio equipment.
  • Industrial Equipment: Timing and control in industrial automation systems.

Features:

  • 32.768 kHz Frequency: Standard frequency for real-time clock applications.
  • High Accuracy: Provides a stable and accurate frequency reference.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.

Benefits:

  • Precise Timing: Provides accurate timing for real-time clock applications and other timing-sensitive circuits.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Operation: Crystal oscillators offer stable and reliable operation over a wide temperature range.

Additional Details:

The CM31532.768KDZF-UT is a 32.768 kHz crystal oscillator typically available in a compact surface mount package. The operating temperature range usually spans from -40°C to +85°C. Always consult the datasheet for specific operating conditions, frequency stability, and load capacitance requirements. The oscillator typically requires an external load capacitance, and the proper selection of this capacitance is crucial for achieving the specified frequency accuracy. Crystal oscillators are sensitive to mechanical stress, so proper handling and PCB layout are important. Citizen is a well-known manufacturer of high-quality crystal oscillators.

The CM31532.768KDZF-UT is a reliable and accurate crystal oscillator suitable for a wide range of timing and synchronization applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess