EN
  • EN
  • DE

2SC945

Part No 2SC945
Manufacturer CJ
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.1A 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CJ
Win Source Part Number 15555-2SC945
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2SC945
Introduction Date January 29, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC945 CAD Model

Description

The 2SC945 is a versatile NPN bipolar junction transistor (BJT) renowned for its performance in small signal amplification and switching applications. Primarily used in audio amplification and consumer electronics circuits, this transistor offers a robust solution for various electronic projects.

Features and Benefits

  • High DC current gain (hFE): With a typical range from 100 to 800, the 2SC945 provides excellent amplification capabilities.
  • Low noise performance: Ideal for audio applications where maintaining signal clarity is crucial.
  • Collector-Emitter voltage (V<sub>CEO): Rated at 50V, allowing for use in medium-voltage applications.
  • Power dissipation: With a maximum power dissipation of 625mW, it supports moderate power applications.
  • Small package: Easy to integrate into compact circuit designs thanks to its TO-92 package.

Applications

  • Audio amplifier circuits
  • Signal processing tasks
  • Intermediate frequency (IF) amplifier in radios
  • Driver stages in audio and other amplification systems
  • General-purpose switching applications

Additional Details

The 2SC945 is favored in DIY electronics and professional engineering due to its balance of performance and cost-effectiveness. Its low noise figure is particularly advantageous in applications where signal integrity is paramount, such as preamplifiers and microphone amplifiers. The robust nature of this transistor also makes it a reliable choice for educational and experimental purposes, offering consistent results across a range of environments.

Whether in a hobby project or a commercial product, the 2SC945 provides reliability and versatility, making it a staple component in any electronics toolkit.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3,360+ $0.0172 $57.7920
7,145+ $0.0162 $115.7490
11,115+ $0.0156 $173.3940
16,000+ $0.0145 $232.0000
20,665+ $0.0140 $289.3100
25,865+ $0.0134 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 3360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess