The NXP BFQ241 is a high-performance silicon NPN planar microwave transistor designed to deliver exceptional performance in a wide range of applications. This RF Bipolar Transistor is specifically engineered to operate in high-frequency domains, making it an ideal choice for telecommunications, satellite communications, and professional RF applications.
Key Features
- High Transition Frequency (fT): The BFQ241 boasts a high transition frequency which allows for efficient operation at microwave frequencies.
- Low Noise Figure: It has a low noise figure that ensures clear signal amplification, minimizing the loss of signal quality in sensitive communication equipment.
- High Power Gain: The transistor is designed to provide a high power gain, which is essential for amplifying weak signals without significant energy loss.
- Robust Construction: NXP's commitment to quality is evident in the BFQ241's robust construction, which ensures reliability and longevity even under demanding conditions.
Applications
The NXP BFQ241 is versatile and can be used in various high-frequency applications such as:
- Satellite communication systems
- Professional mobile radio
- RF power amplifiers
- Telecommunication infrastructure
- Microwave equipment
Technical Specifications
Parameter
Value
Configuration
Single
Transistor Polarity
NPN
Collector-Emitter Voltage (Vceo)
12V
Emitter-Base Voltage (Vebo)
3V
Collector Current (Ic)
55mA
Power Dissipation (Pd)
3.2W
Operating Temperature Range
-65°C to +150°C
Package / Case
SOT-223
With its combination of high performance, reliability, and versatility, the NXP BFQ241 is a superior choice for designers and engineers looking to enhance their RF and microwave systems.