EN
  • EN
  • DE
  • IT

CP30211M

Part No CP30211M
Manufacturer CLIFF Electronic Components Ltd
Catalog Custom Parts (B - D)
Description USB Adapter in XLR Housing, USB-C Socket - USB-C Plug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Silver
Material Metal
RoHS Compliant
Win Source Part Number 1182781-CP30211M
Categories Custom Parts
Manufacturer CLIFF Electronic Components Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP30211M CAD Model

Description

The CP30211M is a component manufactured by CLIFF Electronic Components Ltd. Based on CLIFF's product range, it's highly likely to be an audio or video connector, potentially a jack socket or a similar panel-mount connector. Without specific datasheets, the exact functionality can only be inferred from CLIFF's general product offerings.

Applications

  • Audio Equipment: Typically used in amplifiers, mixing consoles, and signal processing units.
  • Musical Instruments: Often found in guitars, keyboards, and electronic drums.
  • Video Equipment: Can be integrated into video switchers, monitors, and cameras.
  • Industrial Control Panels: Suitable for connecting audio or video signals in industrial settings.
  • Custom Electronic Projects: Ideal for DIY projects where a robust and reliable connection is required.

Features

  • Panel Mount Design: Allows for secure mounting on panels and enclosures.
  • Durable Construction: Built to withstand frequent use and environmental stressors.
  • High-Quality Materials: Ensures reliable signal transmission and minimal signal loss.
  • Compact Size: Designed for space-saving integration into various devices.
  • Various Contact Options: May be available with different contact configurations to suit diverse needs.

Benefits

  • Easy Installation: Simplifies the process of incorporating the connector into existing systems.
  • Secure Connection: Minimizes signal interference and ensures optimal performance.
  • Long-Lasting Performance: Provides a stable and reliable connection over an extended period.
  • Versatile Usage: Suitable for a wide range of audio and video applications.
  • Professional Appearance: Offers a clean and organized look to electronic equipment.

To obtain detailed technical specifications, including exact dimensions, materials, and electrical characteristics, it's recommended to consult the official CLIFF Electronic Components Ltd documentation or contact their distributors. This will ensure that the CP30211M meets the specific requirements of your application. As detailed information is not readily available, relying on the manufacturer's resources is crucial for proper implementation.

You May Also Be Interested in

NEC
Need more? Email Us
Broadcom Limited
24FE + 4X2.5G Multilayer Ether
Lowest to $185.3384
NEC
Need more? Email Us
Korchip
Lowest to $0.7976
Cypress Semiconductor Corp
Need more? Email Us
Sony
French Electronic Distributor since 1988
Need more? Email Us
National Semiconductor (TI)
DIP 14P Tube PICK#158946
Need more? Email Us
Cypress Semiconductor Corp
64K X 4 Standard SRAM 12 Ns CDIP28
Need more? Email Us
Cypress Semiconductor Corp
64K X 8 UVPROM 200 ns CDIP28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess