EN
  • EN
  • DE

CY7B154-12DC

Part No CY7B154-12DC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 64K X 4 Standard SRAM 12 Ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222489-CY7B154-12DC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B154-12DC CAD Model

Description

The CY7B154-12DC is a high-speed BiCMOS Static RAM (SRAM) module manufactured by Cypress Semiconductor. This synchronous pipelined burst SRAM is designed for Level 2 cache and high-performance memory applications. The '-12' in the part number indicates the access time, typically 12 ns, referring to the time required to retrieve data. The 'DC' likely designates the package type, possibly a ceramic DIP (Dual In-line Package) or similar.

Applications

  • Level 2 cache memory
  • High-performance computing
  • Networking equipment
  • Digital signal processing
  • Graphics processing units (GPUs)

Features

  • High-speed synchronous operation
  • Fast access time (12 ns)
  • Burst mode operation
  • BiCMOS technology for high speed and low power
  • TTL-compatible inputs and outputs
  • Available in DIP package

Benefits

  • Enables high-speed data access and processing
  • Improves system performance with burst mode operation
  • Reduces power consumption with BiCMOS technology
  • Easy to interface with existing systems due to TTL compatibility
  • Simple integration using DIP package

Specifications

The CY7B154-12DC operates at a 5V power supply. The operating temperature range is usually from 0°C to +70°C. This SRAM module often comes in a ceramic DIP package. Due to its speed and configuration, it provides reliable performance. Power dissipation is relatively low, particularly when in standby mode.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $5.8755
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
NXP / Nexperia
Need more? Email Us
ACX
Lowest to $0.1305
Raltron Electronics Corporation
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Dell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess