EN
  • EN
  • DE

FCR684205R

Part No FCR684205R
Manufacturer CLIFF Electronic Components Ltd
Catalog Fiber Optics - Receivers
Description OPTICAL JACK RECEIVER ORJ-5 / Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10 mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr CLIFF Electronic Components Ltd
Package Tray
Product Status Active
Data Rate 16Mbps
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 10 mA
Applications Digital Audio, Optical
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1114178-FCR684205R
Ultra Librarian 3D Model Ultra Librarian FCR684205R CAD Model

Description

The 1114178-FCR684205R is a fiber optic receiver used in optoelectronics applications.

  • Application: Digital Audio and Optical Systems
  • Data Rate: 16Mbps
  • Supply Voltage: 2.7V to 5.5V
  • Current Supply: 10mA
  • Part Status: Active
  • Manufacturer: CLIFF Electronic Components Ltd
  • Packaging: Tray
  • Standard Package: 100 pieces

You May Also Be Interested in

Broadcom Limited
PHOTO DETECTOR RECEIVER / Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4 mA
Lowest to $20.6642
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 50MBD
Need more? Email Us
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $28.4162
TT Electronics
FIBER OPTIC RECEIVER 5MBD TO18
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC 5MBD TTL ST / Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10 mA
Lowest to $27.8572
Sharp Microelectronics
OPTO PHOTOINTERRUPTERS
Lowest to $3.2640
TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess