EN
  • EN
  • DE

FTLF1323P1BTL

Part No FTLF1323P1BTL
Manufacturer Coherent
Catalog Fiber Optic Transceiver Modules
Description TXRX OPT SFP 155 MB/S 1310NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 155Mbps
Wavelength 1310nm
Applications Ethernet
Voltage - Supply 3.1V ~ 3.5V
Connector Type LC Duplex
Mounting Type Pluggable, SFP
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566080-FTLF1323P1BTL
Ultra Librarian 3D Model Ultra Librarian FTLF1323P1BTL CAD Model

Description

N

You May Also Be Interested in

Coherent
TXRX OPT SFF 4 GB/S 850NM
Need more? Email Us
ATGBICS
Compatible SFP28 25G
Need more? Email Us
Coherent
TXRX OPT SFP+ 14.025GB/S 1310NM
Need more? Email Us
Amphenol ProLabs
Huawei 02311PSH Compatible TAA 1
Need more? Email Us
Coherent
TXRX VCSEL 4X10.5G PAR ARRAY
Need more? Email Us
Coherent
TXRX SGL 1.25GB/S 1550NM
Need more? Email Us
Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us
Coherent
TXRX 1310NM DFB, PIN, 10GBASE-LR
Need more? Email Us
Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess