EN
  • EN
  • DE

FTLF8524E2GNL

Part No FTLF8524E2GNL
Manufacturer Coherent
Catalog Fiber Optic Transceiver Modules
Description TXRX OPT SFF 4 GB/S 850NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 4.25Gbps
Wavelength 850nm
Applications Ethernet
Voltage - Supply 3V ~ 3.6V
Connector Type LC Duplex
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566077-FTLF8524E2GNL
Ultra Librarian 3D Model Ultra Librarian FTLF8524E2GNL CAD Model

Description

N

You May Also Be Interested in

Amphenol ProLabs
Huawei 02311PSH Compatible TAA 1
Need more? Email Us
Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us
Coherent
TXRX 850NM VCSEL 6.1GBS SFP+
Need more? Email Us
Broadcom Limited
TXRX OPTICAL SFP DMI IND LATCH
Need more? Email Us
Broadcom Limited
TXRX
Lowest to $84.2106
Coherent
TXRX OPT SFP+ 14.025GB/S 1310NM
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP DGTL 850NM
Need more? Email Us
Coherent
TXRX SGL 1.25GB/S 1550NM
Need more? Email Us
Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess