EN
  • EN
  • DE

0402DC-6N8XGRU

Part No 0402DC-6N8XGRU
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF Inductor, ceramic core, 2% toll, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170959-0402DC-6N8XGRU
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402DC-6N8XGRU CAD Model

Description

The Coilcraft 0402DC-6N8XGRU is a ceramic wirewound chip inductor. It is designed for high-frequency applications, offering a good balance between size and performance. The 0402 package allows for dense mounting on printed circuit boards.

Applications:

  • RF Circuits: Impedance matching and RF filtering.
  • Wireless Communication Systems: Bluetooth and WLAN.
  • Mobile Phones: Antenna matching networks.
  • High-Frequency Filters: Used in filters for signal conditioning.
  • Low Noise Amplifiers (LNAs): Used in the input or output matching network.

Features:

  • Ceramic Wirewound Construction: High Q factor.
  • Small Size (0402): Space saving.
  • Surface Mount Technology (SMT): Automated assembly on printed circuit boards.
  • 6.8 nH Inductance: The '6N8' likely indicates a 6.8 nH.
  • Tight Tolerance: Precise performance.

Benefits:

  • High Q-Factor: Minimal energy loss.
  • Compact Size: Dense PCB layouts.
  • Easy Installation: SMT assembly process.
  • Stable Performance: Consistent behavior under varying conditions.
  • Precise Inductance: Tuning and impedance matching.

Consult the datasheet for its Self-Resonant Frequency (SRF) and DC Resistance (DCR). The datasheet has all the specifications.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Applied Micro Circuits Corporation
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess