EN
  • EN
  • DE

0402HP-16NXGEY

Part No 0402HP-16NXGEY
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814620-0402HP-16NXGEY
Ultra Librarian 3D Model Ultra Librarian 0402HP-16NXGEY CAD Model

Description

The 0402HP-16NXGEY is a high-performance chip inductor manufactured by Coilcraft. This inductor is part of the 0402HP series, known for its miniature size and excellent electrical characteristics, making it ideal for use in space-constrained applications where high performance is crucial. The '0402' designation refers to its compact 0402 case size (0.04 inches x 0.02 inches), allowing for high-density circuit board designs.

Applications:

  • Mobile Phones: Used in RF circuits, impedance matching networks, and power management circuits in mobile phones.
  • Wireless Communication Devices: Employed in WLAN, Bluetooth, and Zigbee devices for filtering, tuning, and impedance matching.
  • GPS Receivers: Utilized in GPS receivers for filtering and impedance matching in RF front-end circuits.
  • Wearable Electronics: Found in smartwatches, fitness trackers, and other wearable devices where small size and high performance are essential.
  • RF Filters: Integrated into RF filters for noise reduction and signal conditioning.

Features:

  • Small Size (0402): Compact 0402 case size for high-density circuit board designs.
  • High Q Factor: Offers a high Q factor, minimizing energy loss and improving circuit efficiency.
  • High Self-Resonant Frequency (SRF): Features a high SRF, ensuring stable performance at high frequencies.
  • Tight Tolerance: Provides tight inductance tolerance for accurate and consistent circuit performance.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly.
  • Excellent Solderability: Designed for excellent solderability, ensuring reliable connections during assembly.

Benefits:

  • Space Saving: Allows for compact and efficient circuit designs due to its small size.
  • Improved Performance: Enhances circuit performance with its high Q factor and high SRF.
  • Accurate Inductance: Ensures precise and consistent circuit behavior with its tight inductance tolerance.
  • Reliable Connections: Provides reliable solder connections, reducing the risk of failures and improving overall system reliability.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Additional Details:

The 0402HP-16NXGEY inductor is typically mounted on a printed circuit board (PCB) using surface mount technology (SMT). It is crucial to follow proper soldering techniques and reflow profiles to ensure reliable connections. The inductor's performance can be affected by the surrounding components and PCB layout, so careful consideration should be given to these factors during the design process. Detailed specifications can be found in the manufacturer's datasheet, including inductance value, Q factor, SRF, DC resistance, and current rating.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess