EN
  • EN
  • DE

0402HP-4N7XGLW

Part No 0402HP-4N7XGLW
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Category RF Inductors - SMD
Type Wirewound
Package / Case 0402 (1005 metric)
Shielding Unshielded
Inductance 4.7 nH
Tolerance 2 %
Maximum DC Current 1.5 A
Maximum DC Resistance 75 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 83
Self Resonant Frequency 6.85 GHz
Ultra Librarian 3D Model Ultra Librarian 0402HP-4N7XGLW CAD Model

Description

RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms

You May Also Be Interested in

Johanson Technology Inc.
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N2GV001T
Lowest to $0.1354
Coilcraft
Power Inductors - SMD 33uH Shld 20% 640mA 260mOhms
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9779
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Need more? Email Us
Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
RF Inductors - SMD 35.5nH Unshld 5% 4A 6.8mOhms AECQ2
Lowest to $0.7803
Coilcraft
Power Inductors - SMD 33uH Shld 20% 1.1A 290mOhms
Need more? Email Us
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Lowest to $0.6594
Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9950 $54.7250
125+ $0.8164 $102.0500
190+ $0.7909 $150.2710
265+ $0.7654 $202.8310
340+ $0.7399 $251.5660
455+ $0.6633 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,909 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess