EN
  • EN
  • DE
  • IT

0603CS-3N3XJLW

Part No 0603CS-3N3XJLW
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 721273-0603CS-3N3XJLW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0603CS-3N3XJLW CAD Model

Description

The Coilcraft 0603CS-3N3XJLW is a high-frequency ceramic chip inductor designed for use in various RF applications. It is part of the Coilcraft 0603CS series, which is known for its high Q-factor and tight tolerances, making it ideal for impedance matching, filtering, and RF choke applications. The small 0603 package size allows for high-density board layouts, crucial in modern compact electronic devices.

Applications

  • RF Filters: Used in bandpass, lowpass, and highpass filters for signal conditioning in wireless communication devices.
  • Impedance Matching Networks: Employed to match impedance between different circuit stages, maximizing power transfer efficiency.
  • RF Chokes: Utilized to block RF signals in DC power lines, preventing unwanted noise from propagating through the system.
  • Wireless Communication Systems: Integrated into smartphones, tablets, and other wireless devices for efficient RF signal processing.
  • GPS Receivers: Used in the RF front-end of GPS receivers to filter and amplify weak satellite signals.

Features

  • 0603 Case Size: Compact size (0603 footprint) for high-density PCB layouts.
  • High Q-Factor: Provides low signal loss and efficient energy storage, enhancing circuit performance.
  • Tight Inductance Tolerance: Ensures consistent performance across different units, reducing the need for fine-tuning.
  • Ceramic Construction: Offers high stability and reliability, even under varying temperature conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, improving manufacturing efficiency.

Benefits

  • Improved Signal Quality: High Q-factor minimizes signal attenuation and distortion, resulting in clearer and more reliable communication.
  • Consistent Performance: Tight inductance tolerance ensures that each inductor performs predictably, simplifying circuit design and debugging.
  • Space Savings: Compact size allows for the integration of more components in a smaller area, enabling miniaturization of electronic devices.
  • Stable Operation: Ceramic construction provides excellent stability over a wide range of temperatures, ensuring reliable performance in harsh environments.
  • Efficient Manufacturing: SMT design facilitates automated assembly, reducing manufacturing costs and improving production throughput.

The Coilcraft 0603CS-3N3XJLW features an inductance value of 3.3 nH. It has a high self-resonant frequency (SRF), which allows it to operate effectively at high frequencies without significant performance degradation. The inductor is constructed using a ceramic core, which provides excellent stability and low losses. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The component is lead-free and RoHS compliant, ensuring that it meets environmental standards for hazardous substances. This inductor is ideal for applications where high performance, small size, and reliable operation are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1538 $57.6900
120+ $0.9467 $113.6040
185+ $0.9172 $169.6820
255+ $0.8876 $226.3380
330+ $0.8580 $283.1400
440+ $0.7692 $338.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess