EN
  • EN
  • DE

0603CS-R10XGBW

Part No 0603CS-R10XGBW
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 736005-0603CS-R10XGBW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0603CS-R10XGBW CAD Model

Description

The Coilcraft 0603CS-R10XGBW is a surface-mount wirewound chip inductor designed for high-frequency applications. This compact inductor offers excellent performance in a small form factor, making it suitable for various electronic circuits where space is a constraint. Its robust construction and precise inductance value make it a reliable choice for critical applications.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Found in devices like smartphones, tablets, and wireless modules for signal processing.
  • High-Frequency Filters: Employed in filter circuits to attenuate unwanted signals and noise.
  • Oscillators: Used in oscillator circuits for frequency selection and stabilization.
  • Matching Networks: Integrated into matching networks to optimize signal transfer between components.

Features:

  • Wirewound Construction: Provides high Q-factor and excellent self-resonant frequency (SRF).
  • Surface Mount Design: Facilitates easy and efficient PCB assembly.
  • Tight Tolerance: Ensures accurate inductance value for consistent performance.
  • Small Size: Compact 0603 package for space-constrained applications.
  • High Self-Resonant Frequency: Allows for operation at high frequencies without significant performance degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Signal Quality: High Q-factor minimizes signal loss and enhances overall circuit performance.
  • Efficient PCB Assembly: Surface mount design simplifies manufacturing and reduces assembly costs.
  • Consistent Performance: Tight tolerance ensures predictable and reliable circuit behavior.
  • Space Savings: Small size enables integration into compact electronic devices.
  • Stable Operation: High SRF allows for stable and efficient performance at high frequencies.
  • Environmentally Friendly: RoHS compliance ensures that the inductor is free from hazardous substances.

Additional Details:

The 0603CS-R10XGBW has an inductance value of 0.1 µH (100 nH). Its operating temperature range and current rating will depend on its specific construction and materials, so referencing the datasheet is important for a specific application. The inductor's wirewound construction contributes to its high Q-factor and SRF, making it suitable for high-frequency applications where performance is critical. The 0603 package size is a standard in the industry, ensuring compatibility with automated assembly equipment.

When using the Coilcraft 0603CS-R10XGBW, it is important to consider the specific requirements of the application, including frequency, current, and operating temperature. Proper impedance matching and circuit design are essential to achieve optimal performance. The inductor's small size makes it suitable for a wide range of high-frequency applications, from wireless communication devices to RF filters and oscillators. Datasheets provide detailed information on electrical characteristics, mechanical dimensions, and soldering recommendations.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1578 $58.3860
895+ $0.1295 $115.9025
1,385+ $0.1254 $173.6790
1,905+ $0.1214 $231.2670
2,465+ $0.1173 $289.1445
3,295+ $0.1053 $346.9635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess