EN
  • EN
  • DE

USBN9603-28M

Part No USBN9603-28M
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Description Universal Serial Bus Full Speed Function Controller with Enhanced DMA Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1278355-USBN9603-28M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBN9603-28M CAD Model

Description

The USBN9603-28M is a USB Peripheral Controller from National Semiconductor, now part of Texas Instruments (TI). It's designed to interface with various USB host controllers and manage data transfers between a USB host and peripheral devices. This controller handles the USB protocol, including enumeration, configuration, and data transfer, allowing developers to add USB connectivity to their products.

Applications

  • Embedded systems: Used in a wide range of embedded applications requiring USB connectivity, such as data acquisition systems, industrial control devices, and consumer electronics.
  • Printers and scanners: Implemented in printers and scanners to facilitate communication with computers over USB.
  • Storage devices: Integrated into external hard drives, flash drives, and other storage devices to enable USB data transfer.
  • Human interface devices (HIDs): Used in keyboards, mice, and other HID devices to provide USB connectivity.
  • Instrumentation: Utilized in test and measurement equipment for data acquisition and control via USB.

Features

  • USB 1.1 compliant: Supports the USB 1.1 standard for data transfer rates up to 12 Mbps.
  • Integrated transceiver: Includes a built-in USB transceiver for direct connection to the USB bus.
  • Endpoint support: Provides multiple endpoints for flexible data transfer management.
  • FIFO buffers: Incorporates FIFO buffers for efficient data buffering and handling.
  • Interrupt handling: Supports interrupt-driven data transfer for efficient CPU utilization.

Benefits

  • Simplified USB integration: Simplifies the process of adding USB connectivity to embedded systems and other devices.
  • Reduced development time: Reduces development time by providing a complete USB controller solution.
  • Improved system performance: Enhances system performance through efficient data transfer management.
  • Lower system cost: Reduces system cost by integrating USB controller functionality into a single chip.
  • Wide compatibility: Compatible with a wide range of USB host controllers and operating systems.

Additional Details

The USBN9603-28M typically requires an external crystal oscillator for clock generation. It operates on a 3.3V power supply. Detailed specifications, including timing characteristics, pin assignments, and application circuit examples, can be found in the official TI datasheet. Software drivers are often required for proper operation, and these are usually available from TI or third-party vendors. This chip is typically packaged in a surface-mount package for easy integration into PCB designs. Always refer to the official datasheet for accurate and up-to-date information before designing with this component.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0930 $64.7440
18+ $6.6405 $119.5290
27+ $6.4329 $173.6883
38+ $6.2255 $236.5690
48+ $6.0179 $288.8592
65+ $5.3954 $350.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,042 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess