EN
  • EN
  • DE

0603HP-4N3XGEP

Part No 0603HP-4N3XGEP
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814692-0603HP-4N3XGEP
Ultra Librarian 3D Model Ultra Librarian 0603HP-4N3XGEP CAD Model

Description

The 0603HP-4N3XGEP is a high-performance chip inductor manufactured by Coilcraft. This inductor is designed for use in RF circuits and applications requiring high Q, low DC resistance (DCR), and excellent current handling in a compact 0603 package.

Applications:

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS devices
  • Matching networks
  • Filter circuits

Features:

  • High Q factor
  • Low DC resistance (DCR)
  • Excellent current handling capability
  • Small 0603 package size
  • RoHS compliant
  • Ceramic core construction

Benefits:

  • Improved signal quality and efficiency in RF circuits because of the high Q factor, minimizing losses.
  • Reduced power consumption and improved battery life in portable devices due to the low DCR.
  • Reliable operation in high-current applications, preventing saturation and maintaining performance.
  • Space savings on the circuit board due to the compact 0603 size.
  • Compliance with environmental regulations, ensuring the product is safe and environmentally friendly.

Additional Details:

The 0603HP series from Coilcraft is known for its superior performance characteristics, making it a popular choice for demanding RF applications. The ceramic core construction provides excellent stability and reliability. The specific inductance value for the 0603HP-4N3XGEP is 4.3 nH. Designers should refer to the Coilcraft datasheet for detailed specifications, including tolerance, self-resonant frequency (SRF), and current rating. The inductor is designed for automated assembly using standard pick-and-place equipment.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess