EN
  • EN
  • DE

0603HP-91NXGLW

Part No 0603HP-91NXGLW
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Inductor RF Chip Wirewound 91nH 2% 150MHz 45Q-Factor Ceramic 440mA 580mOhm DCR 0603 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Core Material Ceramic
DC Resistance (DCR) 580 mΩ
Height 940 µm
Inductance 91 nH
Lead Free Contains Lead
Length 1.75 mm
Max DC Current 440 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Q Factor 64
RoHS Compliant
Self Resonant Frequency 1.65 GHz
Termination SMD/SMT
Test Frequency 150 MHz
Tolerance 2 %
Width 1.09 mm
Win Source Part Number 990122-0603HP-91NXGLW
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603HP-91NXGLW CAD Model

Description

The Coilcraft 990122-0603HP-91NXGLW is a fixed inductor manufactured by Coilcraft.

  • Mounting: Surface mount device
  • Length: 1.75 mm
  • Height: 940 μm
  • Width: 1.09 mm
  • Inductance: 91 nH
  • Tolerance: 2%
  • Maximum DC Current: 440 mA
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 125°C
  • RoHS compliant: Yes
  • DC Resistance (DCR): 580 mΩ
  • Material: Ceramic
  • Alternative parts: 0805CS-910XGLB, 0805CS-910XGLC, 0603CS-R10XGLU, LQW2BAS91NG00L, AISC-0805-R082G-T, AISC-0805-R10G-T0603HP91NXGLW

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to €4.7791
Bourns Inc.
Lowest to €0.3388
Delta Electronics
Lowest to €1.9665
Bourns Inc.
Lowest to €0.6314
Toko America Inc.
Lowest to €16.7717
Sanken
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to €2.5264
Panasonic
Power Inductors / Wire Wound type
Lowest to €0.0617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ €0.4002 €54.0234
320+ €0.3284 €105.0786
495+ €0.3181 €157.4723
685+ €0.3079 €210.8987
880+ €0.2976 €261.9204
1,180+ €0.2668 €314.8386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,887 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess