EN
  • EN
  • DE
  • IT

0805CS-471XGLC

Part No 0805CS-471XGLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0805CS (2012)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1120772-0805CS-471XGLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0805CS-471XGLC CAD Model

Description

The 0805CS-471XGLC is a high-frequency ceramic wirewound inductor manufactured by Coilcraft. This inductor is engineered for applications requiring a small size, high Q factor, and tight tolerance, making it suitable for use in RF circuits, impedance matching networks, and filter designs. Its robust construction ensures reliable performance in a variety of operating conditions.

Applications

  • RF impedance matching
  • RF filtering
  • Wireless communication systems
  • Mobile devices
  • Bluetooth applications
  • GPS devices
  • Broadband applications
  • High-frequency circuits

Features

  • 0805 package size (2.0 mm x 1.25 mm)
  • High Q factor for efficient signal transfer
  • Wirewound construction on a ceramic core
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • RoHS compliant

Benefits

  • Compact Size: The 0805 package allows for high-density board layouts, making it ideal for space-constrained applications.
  • High Performance: The wirewound construction and ceramic core provide a high Q factor, minimizing losses and maximizing efficiency.
  • Precise Inductance: Tight inductance tolerance ensures consistent performance in critical RF circuits.
  • Excellent High-Frequency Response: High SRF allows the inductor to operate effectively at high frequencies without significant degradation.
  • Reliable Operation: The robust construction and high-quality materials ensure stable performance over a wide range of operating conditions.

Additional Details

The 0805CS-471XGLC inductor has an inductance value of 470 nH (0.47 µH). Its ceramic core provides enhanced stability and a higher self-resonant frequency compared to other core materials. The wirewound construction contributes to its high Q factor, which is crucial for minimizing losses in high-frequency applications. This inductor is commonly used in matching networks for RF amplifiers, filters in wireless communication systems, and other high-frequency circuits requiring precision and efficiency.

Coilcraft's 0805CS series inductors are designed to meet the demanding requirements of modern wireless and RF applications. The 0805CS-471XGLC is manufactured using automated processes to ensure consistent quality and performance. Its RoHS compliance ensures that it meets environmental standards for lead-free electronics. The inductor’s small size and high performance make it a suitable choice for mobile devices, wireless modules, and other compact electronic products. It's also found in various industrial and medical devices where reliable high-frequency performance is required.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7655 $53.5850
160+ $0.6281 $100.4960
250+ $0.6085 $152.1250
340+ $0.5888 $200.1920
440+ $0.5692 $250.4480
590+ $0.5103 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess