EN
  • EN
  • DE

0805HQ-39NXJLC

Part No 0805HQ-39NXJLC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Core Material Ceramic
DC Resistance (DCR) 110 mΩ
Height 1.52 mm
Inductance 39 nH
Lead Free Contains Lead
Length 2.29 mm
Max DC Current 1.1 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Q Factor 65
RoHS Compliant
Self Resonant Frequency 1.6 GHz
Termination SMD/SMT
Test Frequency 250 MHz
Tolerance 5 %
Weight 5.499807 mg
Width 1.73 mm
Win Source Part Number 1011592-0805HQ-39NXJLC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805HQ-39NXJLC CAD Model

Description

The 0805HQ-39NXJLC is a high Q ceramic multilayer inductor manufactured by Coilcraft. Designed for RF and microwave applications, this inductor offers exceptional performance in a small 0805 package. The inductor's construction ensures a high self-resonant frequency (SRF) and low DC resistance (DCR), making it suitable for high-frequency circuits where minimal losses are crucial.

Applications

  • RF Filters
  • Matching Networks
  • Wireless Communication Circuits
  • Mobile Devices
  • GPS Systems
  • RF Amplifiers

Features

  • High Q factor for low losses
  • High Self-Resonant Frequency (SRF)
  • Low DC Resistance (DCR)
  • Tight tolerance
  • Ceramic multilayer construction
  • 0805 package size
  • RoHS Compliant

Benefits

  • Improved signal quality in RF applications
  • Reduced insertion loss in filter circuits
  • Efficient impedance matching
  • Stable performance over a wide frequency range
  • Compact size for miniaturized devices
  • Environmentally friendly
  • Precise and reliable inductance value

Additional Details

The 0805HQ-39NXJLC inductor features a nominal inductance of 39 nH. Its high Q factor ensures minimal signal loss, making it ideal for use in high-frequency circuits where signal integrity is critical. The ceramic multilayer construction provides excellent stability and reliability. The inductor's small 0805 package size makes it suitable for use in space-constrained applications such as mobile devices and wireless communication modules. It's often used in RF filters to selectively pass or reject signals, and in matching networks to optimize power transfer between different circuit stages. Furthermore, the low DC resistance minimizes power dissipation, contributing to overall energy efficiency. The high self-resonant frequency allows it to be used in higher frequency applications without significant performance degradation. This inductor's tight tolerance ensures consistent performance across different units, which is essential for repeatable circuit designs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess