EN
  • EN
  • DE

0805HT-47NTJBC

Part No 0805HT-47NTJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OLD PART NUMBER. Change second to last letter to 'L' for new part number. Part was always RoHS compliant; terminals...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033934-0805HT-47NTJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805HT-47NTJBC CAD Model

Description

The Coilcraft 0805HT-47NTJBC is a high-temperature chip inductor designed for applications requiring robust performance in harsh environments. This inductor is well-suited for use in automotive electronics, industrial equipment, and other high-temperature applications.

Applications

  • Automotive Electronics: Used in engine control units (ECUs), transmission control units (TCUs), and other automotive systems exposed to high temperatures.
  • Industrial Equipment: Integrated into control panels, power supplies, and other industrial devices operating in demanding environments.
  • Down-hole Drilling Equipment: Employed in tools and sensors used in oil and gas exploration where extreme temperatures are encountered.
  • Aerospace Applications: Found in avionics systems and other aerospace equipment requiring reliable performance at elevated temperatures.
  • High-Temperature Power Supplies: Utilized in power supplies designed to operate in high-temperature conditions.

Features

  • High-Temperature Operation: Designed to operate reliably at temperatures up to 155°C.
  • Wirewound Construction: Offers stable inductance and high Q values.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.
  • Small Size: Compact 0805 package for space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Robust Design: Withstands harsh environmental conditions, including vibration and shock.

Benefits

  • Reliable Performance: Ensures stable operation in high-temperature environments.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Easy Assembly: SMT design simplifies manufacturing processes.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Increased Durability: Robust design withstands harsh conditions, extending product lifespan.

Additional Details

The 0805HT-47NTJBC has an inductance of 47 nH. The high-temperature construction ensures minimal drift in inductance value over a wide temperature range. It is designed to withstand reflow soldering. This inductor is RoHS compliant, adhering to environmental standards. Consult the official Coilcraft datasheet for detailed specifications, including Q value, SRF, and current rating.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess