EN
  • EN
  • DE

1008CS-102XJED

Part No 1008CS-102XJED
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS Halogen Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034127-1008CS-102XJED
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-102XJED CAD Model

Description

The Coilcraft 1008CS-102XJED is a high-performance, surface-mount inductor designed for a variety of RF and microwave applications. It is part of Coilcraft's 1008CS series, known for its high Q, low DC resistance, and tight tolerance. This inductor is commonly used in impedance matching, filtering, and RF choke applications.

Applications

  • RF impedance matching networks
  • Low Noise Amplifiers (LNAs)
  • RF filters (low-pass, high-pass, band-pass)
  • Oscillators
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • RF choke applications

Features

  • High Q Factor: Provides excellent performance in resonant circuits and filters.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Tight Tolerance: Ensures consistent performance across different inductors.
  • Surface Mount Design: Facilitates easy assembly and integration into PCBs.
  • Compact Size: Allows for high-density circuit designs.
  • Ceramic Construction: Offers excellent stability and reliability.

Benefits

  • Improved RF Performance: Enhances signal quality and reduces noise.
  • Increased Efficiency: Minimizes power loss in RF circuits.
  • Consistent Performance: Ensures reliable operation in various applications.
  • Easy Integration: Simplifies the manufacturing process.
  • Space Saving: Enables miniaturization of electronic devices.

Additional Details

The 1008CS-102XJED has an inductance value of 1.0 µH. It is designed for surface mount soldering. It is important to consult the datasheet for details on the SRF (Self-Resonant Frequency), DCR (DC Resistance), and current ratings. The physical dimensions are also available in the datasheet. The inductor is typically wound on a ceramic core and encapsulated in a high-temperature plastic. The operating temperature range is usually quite broad. Check the datasheet for details about the component's MSL (Moisture Sensitivity Level).

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess