EN
  • EN
  • DE

1008CS-470XGLC

Part No 1008CS-470XGLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814763-1008CS-470XGLC
Ultra Librarian 3D Model Ultra Librarian 1008CS-470XGLC CAD Model

Description

The 1008CS-470XGLC is a ceramic wirewound inductor manufactured by Coilcraft. Part of the 1008CS series, it is engineered for high Q performance and robust current handling capabilities. Its compact size and surface-mount design make it suitable for various high-frequency applications where board space is limited.

Applications

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Receivers
  • Broadband Amplifiers

Features

  • High Q Factor: Minimizes signal loss and enhances circuit efficiency.
  • Tight Tolerance: Ensures consistent performance across units.
  • Surface Mount Design: Facilitates automated assembly processes.
  • Ceramic Core: Provides stable inductance over a wide temperature range.
  • Wirewound Construction: Delivers high current handling capabilities.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Circuit Performance: High Q values lead to better signal integrity and reduced losses.
  • Reduced Board Space: Compact size allows for miniaturization of electronic designs.
  • Reliable Operation: Ceramic core ensures stable inductance under varying conditions.
  • Simplified Assembly: Surface mount design streamlines manufacturing processes.
  • Design Flexibility: Suitable for a broad range of high-frequency applications.

Additional Details

The 1008CS-470XGLC inductor has a nominal inductance value of 47nH. The tolerance for the inductance is typically ±2%. The self-resonant frequency (SRF) is a critical parameter in high-frequency applications. The operating temperature range is wide enough to meet the requirements of many different applications. Its dimensions are designed to meet the 1008 standard, making it suitable for use with standard pick-and-place equipment.

Coilcraft's 1008CS series of inductors are known for their superior performance and reliability. The 1008CS-470XGLC provides a dependable solution for designers requiring a high-quality inductor in their high-frequency circuit designs.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7928 $51.5320
155+ $0.6505 $100.8275
240+ $0.6302 $151.2480
330+ $0.6099 $201.2670
425+ $0.5896 $250.5800
570+ $0.5286 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess