EN
  • EN
  • DE

1008CS-560XJBC

Part No 1008CS-560XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. Change second to last letter to 'L' for new RoHS part number. Terminals never...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034148-1008CS-560XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-560XJBC CAD Model

Description

The Coilcraft 1008CS-560XJBC is a high Q chip inductor designed for use in high-frequency applications. Part of the 1008CS series, known for its tight tolerance and high self-resonant frequency, this inductor is often selected for applications requiring minimal signal loss and stable performance. It is particularly suitable for RF filters, impedance matching, and tuning circuits in various wireless communication systems.

Applications:

  • RF Filters
  • Impedance Matching
  • Tuning Circuits
  • Wireless Communication Systems
  • Mobile Devices
  • GPS Receivers

Features:

  • High Q Factor: Reduces energy loss within the inductor, improving overall circuit efficiency.
  • Tight Tolerance: Ensures consistent performance across different production batches.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the inductor.
  • Ceramic Construction: Provides stability and reliability under varying environmental conditions.
  • Surface Mount Design: Facilitates automated assembly, reducing manufacturing time and costs.

Benefits:

  • Improved Circuit Performance: High Q factor minimizes signal attenuation, enhancing signal quality.
  • Consistent Results: Tight tolerance reduces variability in circuit behavior.
  • Extended Frequency Range: High SRF allows operation in high-frequency applications.
  • Robust and Reliable: Ceramic construction provides long-term stability and reliability.
  • Cost-Effective Assembly: Surface mount design lowers production costs.

Additional Details:

The Coilcraft 1008CS-560XJBC features an inductance value of 56nH. Its high Q factor and SRF enable efficient performance in demanding RF applications. The DC resistance (DCR) is kept low to minimize power loss. It comes in a standard 1008 surface mount package for easy integration into circuit boards. The operating temperature range is typically -40°C to +125°C. Complies with RoHS standards and is used widely in wireless devices and communication equipment.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess