The PLFC0755P-221A is a power inductor manufactured by NEC-TOKIN. It is designed for use in a variety of power supply and filtering applications. These inductors are known for their low profile and high current handling capabilities.
Applications
- DC-DC converters
- Voltage regulators
- Power supplies for portable devices
- Noise filtering in electronic circuits
- Step-up and step-down converters
Features
- Low profile design
- High current handling capability
- Excellent temperature stability
- Magnetically shielded construction to minimize EMI
- High inductance value for efficient power conversion
Benefits
- Improved power efficiency due to low DC resistance
- Reduced EMI due to shielded construction
- Compact size allows for miniaturization of electronic devices
- Reliable performance over a wide temperature range
- Stable inductance value ensures consistent power conversion
Additional Details
The PLFC0755P-221A inductor features a ferrite core material that provides high saturation current and low core loss. Its physical dimensions are approximately 7.5mm x 7.5mm with a height of approximately 5mm. The inductance value is 220uH, and it is designed to handle currents up to a specified saturation current level. The operating temperature range typically spans from -40°C to +125°C, making it suitable for a diverse range of environmental conditions. The shielded construction minimizes electromagnetic interference, which is crucial in sensitive electronic applications. This component contributes to the overall efficiency and stability of power conversion circuits.