EN
  • EN
  • DE

1008CS-680XGBC

Part No 1008CS-680XGBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. Change second to l
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034149-1008CS-680XGBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-680XGBC CAD Model

Description

The 1008CS-680XGBC is a shielded wirewound inductor from Coilcraft, designed for RF applications requiring low EMI and high Q. This inductor is commonly used in filters, impedance matching networks, and wireless communication systems. Its compact size and robust construction make it suitable for demanding environments.

Applications:

  • RF Filters
  • Impedance Matching Circuits
  • Wireless Communication Devices
  • RF Chokes
  • Oscillators

Features:

  • Shielded construction for minimal EMI
  • High Q factor for low losses
  • Tight inductance tolerance
  • Wirewound construction for high current handling
  • Compact 1008 case size

Benefits:

  • Reduced EMI improves signal integrity.
  • High Q factor minimizes insertion loss in filter circuits.
  • Precise inductance values ensure accurate circuit tuning.
  • Robust construction ensures reliability in harsh environments.
  • Small size allows for high-density board layouts.

Additional Details:

The 1008CS-680XGBC has an inductance of 68 µH. Its shielded construction minimizes electromagnetic interference, making it ideal for sensitive applications. It is designed to operate over a wide temperature range. The inductor's high self-resonant frequency also makes it a great fit for various radio frequency applications.

Technical Specifications:

  • Inductance: 68 µH
  • Inductance Tolerance: ±2%
  • Q Factor: 50 typ. at 2.5 MHz
  • Self-Resonant Frequency: 7.7 MHz min
  • DCR (DC Resistance): 5.3 Ohms max
  • Isat (Saturation Current): 100 mA
  • Irms (RMS Current): 140 mA
  • Operating Temperature: -40°C to +85°C
  • Case Size: 1008

You May Also Be Interested in

Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess