EN
  • EN
  • DE

1008CS-751XJBC

Part No 1008CS-751XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. Change second to last letter to 'L' for new RoHS part number. Terminals never...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034153-1008CS-751XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-751XJBC CAD Model

Description

The 1008CS-751XJBC is a ceramic wirewound chip inductor manufactured by Coilcraft. These inductors are designed for high-frequency applications where a high Q factor and excellent Self-Resonant Frequency (SRF) are required. The 1008CS series is known for its robust construction and consistent performance characteristics, making it a suitable choice for a wide range of RF and microwave applications.

Applications

  • RF filters
  • Impedance matching circuits
  • RF oscillators
  • Wireless communication devices
  • Broadband circuits

Features

  • High Q factor for minimal signal loss
  • Excellent SRF (Self-Resonant Frequency) performance
  • Tight tolerance on inductance value for precision circuits
  • Ceramic core for stable performance across temperature changes
  • RoHS compliant, ensuring environmental friendliness
  • Surface mount design for automated assembly

Benefits

  • Improved signal integrity due to low losses
  • Enhanced circuit performance due to high SRF
  • Reliable performance in demanding environments
  • Easy integration into automated manufacturing processes
  • Reduced electromagnetic interference (EMI)
  • Small form factor ideal for compact devices

Additional Details

The 1008CS-751XJBC features an inductance of 750 nH. Its ceramic core provides excellent stability and minimizes core losses. The inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. Its compact size and robust construction make it suitable for use in portable devices and other space-constrained applications. The operating temperature range is typically -55°C to +125°C. The tight tolerance on the inductance value allows for precision tuning in RF applications, ensuring optimal circuit performance. The inductor is designed to minimize parasitic effects, leading to improved performance and stability. Coilcraft’s rigorous manufacturing processes ensure high reliability and consistent performance of each inductor, making the 1008CS-751XJBC a reliable choice for demanding RF applications.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess