EN
  • EN
  • DE

1008PS-152KLC

Part No 1008PS-152KLC
Manufacturer Coilcraft
Catalog Miscellaneous
Description Shielded High SRF Inductors - 1008PS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814771-1008PS-152KLC
Ultra Librarian 3D Model Ultra Librarian 1008PS-152KLC CAD Model

Description

The Coilcraft 1008PS-152KLC is a high-performance wirewound chip inductor designed for surface mount applications. This inductor is characterized by its compact size, high Q factor, and excellent current handling capabilities, making it suitable for a wide range of RF and power applications. Its robust construction ensures reliable performance in demanding environments.

Applications:

  • RF Amplifiers: Used in input and output matching networks for RF amplifiers.
  • Low Noise Amplifiers (LNAs): Employed in LNAs to optimize noise performance.
  • Filters: Utilized in bandpass, lowpass, and highpass filters.
  • Oscillators: Used in tank circuits for oscillators.
  • Matching Networks: Implemented in impedance matching circuits for various applications.
  • Power Supplies: Applied in DC-DC converters and power management circuits.
  • Wireless Communication Devices: Found in cellular phones, WLAN devices, and Bluetooth modules.

Features:

  • Wirewound Construction: Provides high Q factor and excellent performance.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density mounting.
  • Compact Size (1008 Case Size): Enables miniaturization of electronic devices.
  • High Q Factor: Minimizes losses and improves circuit performance.
  • High Current Handling Capability: Suitable for power applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Circuit Performance: High Q factor minimizes losses and enhances signal integrity.
  • Compact Design: Enables miniaturization of electronic devices.
  • Reliable Performance: Robust construction ensures stable operation in demanding environments.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Ease of Assembly: SMT package simplifies automated assembly.
  • Versatile Application: Suitable for a wide range of RF and power applications.
  • Compliance with Environmental Standards: RoHS compliant for environmental protection.

Additional Details:

The Coilcraft 1008PS-152KLC inductor has an inductance value of 1.5 µH. It is designed for reflow soldering and is compatible with standard SMT assembly processes. The inductor's terminals are typically tin-plated to ensure good solderability. The operating temperature range typically spans from -40°C to +125°C. The specific self-resonant frequency (SRF) is an important parameter for high-frequency applications, along with the DC resistance (DCR) for power applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess