EN
  • EN
  • DE

1111SQ-36NJEC

Part No 1111SQ-36NJEC
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description 1111SQ-36NJEC Coilcraft RF Inductors - SMD 1111 36nH Unshld 4.8A 9.8mOhms datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Product Category RF Inductors - SMD
RoHS Details
Type Wirewound
Package / Case 2.67 mm x 2.79 mm x 2.92 mm
Shielding Unshielded
Inductance 36 nH
Tolerance 5 %
Maximum DC Current 4.8 A
Maximum DC Resistance 9.8 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 200
Self Resonant Frequency 2.3 GHz
Termination Standard
Length 2.92 mm
Width 2.67 mm
Height 2.79 mm
Core Material Air
Series 1111SQ
Packaging Reel
Application RF
Brand Coilcraft
Core Type Wirewound
Mounting Style PCB Mount
Product RF Inductors
Product Type RF Inductors - Leaded
Factory Pack Quantity Factory Pack Quantity 600
Subcategory Inductors, Chokes & Coils
Termination Style SMD/SMT
Test Frequency 400 MHz
Unit Weight 0.001411 oz
Ultra Librarian 3D Model Ultra Librarian 1111SQ-36NJEC CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Coilcraft
RF Inductors - SMD 246nH Unshld 2% 3A 35mOhms
Lowest to $2.4126
Coilcraft
Power Inductors - SMD 1uH Shld 20% 9.6A 14.6mOhms AECQ2
Lowest to $0.7075
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us
Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Coilcraft
RF Inductors - SMD 422nH Unshld 2% 2.5A 60mOhms
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess