EN
  • EN
  • DE

1812LS473XKLC

Part No 1812LS473XKLC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description OBSOLETE. 10% tolerance no longer offered. Change 'K' t
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195098-1812LS473XKLC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812LS473XKLC CAD Model

Description

The Coilcraft 1812LS473XKLC is a high-performance, wirewound inductor designed for a wide range of RF and microwave applications. Its construction and materials provide excellent electrical characteristics, making it suitable for use in demanding circuits.

Applications

  • RF filters
  • Impedance matching networks
  • RF chokes
  • Oscillators
  • Wireless communication devices (e.g., cellular phones, WLAN)

Features

  • High self-resonant frequency (SRF): Allows for operation at higher frequencies without significant performance degradation.
  • Tight inductance tolerance: Ensures consistent performance in critical circuits.
  • High Q-factor: Minimizes energy loss, improving circuit efficiency.
  • Ceramic core: Provides excellent stability and temperature coefficient.
  • Surface mountable: Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved circuit performance: High SRF and Q-factor contribute to superior signal integrity and reduced losses.
  • Stable operation: Ceramic core ensures consistent performance over a wide temperature range.
  • Reduced size and weight: Surface mount design allows for compact circuit layouts.
  • Simplified assembly: Surface mount technology simplifies the manufacturing process.
  • Reliable performance: Rugged construction ensures long-term reliability in demanding applications.

Additional Details

The 1812LS473XKLC inductor has an inductance value of 47µH. It is designed for surface mount applications using reflow soldering techniques. Detailed specifications, including DC resistance (DCR), rated current, and operating temperature range, can be found in the Coilcraft datasheet. It is crucial to adhere to the recommended soldering profile to ensure reliable performance and avoid damage to the component. This inductor is commonly used in impedance matching circuits and RF filters where a stable and high-performance inductor is required.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Matsuo
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess