EN
  • EN
  • DE

DS1608C-152MLC

Part No DS1608C-152MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1141733-DS1608C-152MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1608C-152MLC CAD Model

Description

The DS1608C-152MLC is a fixed inductor manufactured by Coilcraft. It's designed for a variety of applications requiring inductance in a compact form factor. These inductors are known for their robust construction and reliable performance.

Applications

  • DC-DC converters: Used for energy storage and filtering in power supply circuits.
  • RF circuits: Impedance matching and filtering in radio frequency applications.
  • EMI filtering: Suppression of electromagnetic interference in electronic devices.
  • Power amplifiers: Used in impedance matching networks.
  • Consumer electronics: Mobile phones, tablets, and other portable devices.

Features

  • Fixed inductance: Precisely manufactured to provide a specific inductance value (1.5uH in this case).
  • Compact size: Small footprint for space-constrained applications.
  • High current handling: Designed to withstand relatively high currents without saturation.
  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Surface mount technology (SMT): Enables automated assembly on printed circuit boards (PCBs).

Benefits

  • Efficient power conversion: Optimizes performance in DC-DC converters.
  • Reduced EMI: Minimizes interference with other components in the circuit.
  • Stable performance: Reliable operation over a wide range of temperatures.
  • Space-saving design: Allows for smaller and more compact electronic devices.
  • Easy assembly: SMT design simplifies manufacturing processes.

The DS1608C-152MLC is characterized by an inductance value of 1.5µH. Tolerance information, saturation current ratings, and DC resistance (DCR) are critical parameters for inductor selection and would be detailed in the product datasheet. The 'DS1608C' designation likely refers to a specific series or family of inductors from Coilcraft, indicating specific dimensions and construction details. These inductors are often used in applications where a small footprint and reliable performance are essential. Understanding the full specifications in the datasheet is vital for proper circuit design and optimal component selection.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess