EN
  • EN
  • DE

MSS1038-683MLC

Part No MSS1038-683MLC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors - MSS1038
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831748-MSS1038-683MLC
Package Tape & Reel (TR)
Product Status Active
Type Drum Core
Material - Core Ferrite
Inductance 68µH
Tolerance ±20%
Current Rating (Amps) 1.75A
Current - Saturation (Isat) 1.32A
Shielding Shielded
DC Resistance (DCR) 213 mOhm Max
Frequency - Self Resonant 10MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 85°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Max) 0.157\
Ultra Librarian 3D Model Ultra Librarian MSS1038-683MLC CAD Model

Description

The Coilcraft MSS1038-683MLC is a shielded power inductor designed for use in a wide range of power supply and filtering applications. Part of the MSS1038 series, this inductor is characterized by its compact size, high current handling capability, and excellent EMI shielding, making it suitable for space-constrained and noise-sensitive applications. The "683" designation indicates an inductance value of 68 µH, and the "MLC" likely refers to the tolerance and packaging.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Found in LED driver circuits for current regulation and smoothing.
  • Portable Devices: Suitable for battery-powered devices requiring efficient power management, such as smartphones and tablets.
  • Noise Filtering: Utilized in circuits requiring EMI reduction to minimize interference.

Features:

  • Shielded Construction: Offers excellent EMI shielding, reducing electromagnetic interference.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint for use in space-constrained applications.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive circuits.
  • High Efficiency: Low DCR reduces power losses, improving the overall efficiency of the power supply.
  • Compact Design: Small footprint allows for use in densely populated circuit boards.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Improved Power Management: Enhances power management in portable devices and other battery-powered applications.

The MSS1038-683MLC inductor has specific electrical characteristics, including its inductance of 68 µH, a saturation current rating that specifies the maximum current the inductor can handle before its inductance significantly drops, and a DCR value that contributes to its efficiency. It's typically surface-mount technology (SMT) compatible, making it suitable for automated assembly processes. The materials used in its construction ensure it can withstand typical reflow soldering temperatures. It's commonly used in applications where board space is a premium and efficient power conversion is required. Its robust construction and shielded design make it suitable for use in industrial, consumer, and telecommunications equipment.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9240 $57.7200
65+ $1.5787 $102.6155
100+ $1.5293 $152.9300
140+ $1.4800 $207.2000
175+ $1.4307 $250.3725
235+ $1.2827 $301.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess