EN
  • EN
  • DE

MSS6122-472MEC

Part No MSS6122-472MEC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831759-MSS6122-472MEC
Ultra Librarian 3D Model Ultra Librarian MSS6122-472MEC CAD Model

Description

The MSS6122-472MEC is a shielded power inductor manufactured by Coilcraft. It is designed for use in a wide range of power supply applications, offering a compact size and robust performance.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • Filtering circuits
  • Buck and boost converters

Features

  • Shielded construction: Minimizes EMI (electromagnetic interference).
  • High current handling: Capable of handling significant current loads without saturation.
  • Low DC resistance: Improves efficiency by reducing power loss.
  • Compact size: Saves board space in densely populated circuits.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Improved EMI performance: The shielded design reduces radiated emissions, ensuring compliance with stringent EMI standards.
  • Increased efficiency: Low DC resistance minimizes power loss, resulting in higher efficiency in power supply circuits.
  • Reliable operation: High current handling capability ensures stable performance under heavy load conditions.
  • Space saving: The compact size allows for integration into small form factor devices.
  • Environmentally friendly: RoHS compliance ensures that the inductor meets environmental regulations.

Technical Specifications

The MSS6122-472MEC has an inductance of 4.7 µH with a tolerance of ±20%. It has a maximum DC resistance (DCR) of 0.132 Ohms and a saturation current of 1.6 Amps. The self-resonant frequency (SRF) is typically 40 MHz. It is designed to operate over a temperature range of -40°C to +85°C. The dimensions are approximately 6.4 mm x 6.4 mm x 2.2 mm. This inductor is suitable for applications requiring a balance of size, performance, and cost.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess