The POE60F-12LD is a Power over Ethernet (PoE) transformer manufactured by Coilcraft. It is specifically designed for applications where power and data are transmitted simultaneously over a single Ethernet cable, adhering to IEEE 802.3af/at/bt standards. This component is capable of supporting up to 60W of power delivery.
Applications:
- Power over Ethernet (PoE) applications requiring up to 60W
- High-Power IP Cameras
- Wireless Access Points (802.11ac/ax)
- PoE Lighting Systems
- Industrial Control and Automation Equipment
- PTZ (Pan-Tilt-Zoom) Cameras
Features:
- Compliant with IEEE 802.3af/at/bt Power over Ethernet (PoE) standards
- Provides electrical isolation between the network and the powered device
- Optimized for high-efficiency DC-DC converters used in PoE applications
- Low leakage inductance for improved system performance
- Compact size for space-constrained applications
- Designed for robust and reliable performance
Benefits:
- Simplifies installation by eliminating the need for separate power cabling
- Reduces installation costs and complexity
- Enables flexible placement of powered devices throughout a network
- Enhances system reliability and safety by providing electrical isolation
- Improves power efficiency and reduces overall energy consumption
- Facilitates centralized power management and monitoring
Additional Details:
The POE60F-12LD transformer is engineered to efficiently convert the 48V DC PoE input voltage to the required voltage for the powered device (PD) while maintaining critical electrical isolation. Its internal construction utilizes high-quality materials and precise winding techniques to minimize losses and ensure stable performance under various operating conditions. The transformer's design is optimized for compatibility with common DC-DC converter topologies used in PoE PDs. Detailed specifications, including inductance, leakage inductance, DC resistance, and isolation voltage ratings, can be found in the official Coilcraft datasheet. This component is essential for ensuring compliance with PoE standards and providing a safe and reliable power delivery solution for a wide range of networked devices. Its rugged construction makes it suitable for both commercial and industrial PoE applications.